Samtec Inc. Cable Assy, Idc Rcpt-Free End, 38Pos, 2; Connector To Connector Samtec IDSD-19-S-02.00

Description
CABLE ASSY, IDC RCPT-FREE END, 38POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:38Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 38POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:38Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 38Pos, 2; Connector To Connector Samtec - 18W4189 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 38Pos, 2; Connector To Connector Samtec
18W4189
Cable Assy, Idc Rcpt-Free End, 38Pos, 2; Connector To Connector Samtec 18W4189
CABLE ASSY, IDC RCPT-FREE END, 38POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:38Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 38POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:38Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4189
Product Name Cable Assy, Idc Rcpt-Free End, 38Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC12605F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details