Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 38Pos, 10; Connector To Connector Samtec IDSD-19-D-10.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 38POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:38Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 38POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:38Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 38Pos, 10; Connector To Connector Samtec - 18W4181 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 38Pos, 10; Connector To Connector Samtec
18W4181
Cable Assy, Idc Rcpt-Rcpt, 38Pos, 10; Connector To Connector Samtec 18W4181
CABLE ASSY, IDC RCPT-RCPT, 38POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:38Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 38POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:38Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4181
Product Name Cable Assy, Idc Rcpt-Rcpt, 38Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details