Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 38Pos, 2; Connector To Connector Samtec IDSD-19-D-02.00

Description
CABLE ASSY, IDC RCPT-RCPT, 38POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:38Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 38POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:38Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 38Pos, 2; Connector To Connector Samtec - 18W4169 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 38Pos, 2; Connector To Connector Samtec
18W4169
Cable Assy, Idc Rcpt-Rcpt, 38Pos, 2; Connector To Connector Samtec 18W4169
CABLE ASSY, IDC RCPT-RCPT, 38POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:38Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 38POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:38Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4169
Product Name Cable Assy, Idc Rcpt-Rcpt, 38Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Cable Assembly - 6854A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details