Samtec Inc. Cable Assy, Idc Rcpt-Free End, 36P, 18; Connector To Connector Samtec IDSD-18-S-18.00

Description
CABLE ASSY, IDC RCPT-FREE END, 36P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:36Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 36P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:36Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 36P, 18; Connector To Connector Samtec - 18W4152 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 36P, 18; Connector To Connector Samtec
18W4152
Cable Assy, Idc Rcpt-Free End, 36P, 18; Connector To Connector Samtec 18W4152
CABLE ASSY, IDC RCPT-FREE END, 36P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:36Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 36P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:36Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4152
Product Name Cable Assy, Idc Rcpt-Free End, 36P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details