Samtec Inc. Cable Assy, Idc Rcpt-Free End, 36Pos, 7; Connector To Connector Samtec IDSD-18-S-07.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 36POS, 7"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:36Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-FREE END, 36POS, 7"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:36Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 36 Positions, 7 inches in length, is designed for reliable connectivity in various applications. It features a 2.54 mm connector pitch and is part of the IDSD series. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring durability and performance. The temperature range for operation is -20°C to +105°C for the rainbow cable and -40°C to +105°C for the gray cable variant. The product is RoHS compliant and offers a current rating of 3.4 A per pin when one position is powered per row. The assembly is non-standard and non-returnable, making it suitable for specific project requirements. It is compatible with various connectors, including TST, HTST, and ZST, among others.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 36 Positions, 7 inches in length, is designed for reliable connectivity in various applications. It features a 2.54 mm connector pitch and is part of the IDSD series. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring durability and performance. The temperature range for operation is -20°C to +105°C for the rainbow cable and -40°C to +105°C for the gray cable variant. The product is RoHS compliant and offers a current rating of 3.4 A per pin when one position is powered per row. The assembly is non-standard and non-returnable, making it suitable for specific project requirements. It is compatible with various connectors, including TST, HTST, and ZST, among others.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 36Pos, 7; Connector To Connector Samtec - 18W4133 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 36Pos, 7; Connector To Connector Samtec
18W4133
Cable Assy, Idc Rcpt-Free End, 36Pos, 7; Connector To Connector Samtec 18W4133
CABLE ASSY, IDC RCPT-FREE END, 36POS, 7"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:36Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 36POS, 7"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:36Positions; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4133
Product Name Cable Assy, Idc Rcpt-Free End, 36Pos, 7; Connector To Connector Samtec
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products