Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 36Pos, 16; Connector To Connector Samtec IDSD-18-D-16.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 36POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 36POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 36Pos, 16; Connector To Connector Samtec - 18W4072 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 36Pos, 16; Connector To Connector Samtec
18W4072
Cable Assy, Idc Rcpt-Rcpt, 36Pos, 16; Connector To Connector Samtec 18W4072
CABLE ASSY, IDC RCPT-RCPT, 36POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 36POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Positions; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4072
Product Name Cable Assy, Idc Rcpt-Rcpt, 36Pos, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Video Cables (DVI, HDMI) - 1321018-06 - ODG (Origin Data Global)
Specs
Application Video
Product Type Video Cables (DVI, HDMI)
Cable Shielding Shielded
View Details