Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 36Pos, 3; Connector To Connector Samtec IDSD-18-D-03.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 36POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-RCPT, 36POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 36 positions, 3 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring durability and performance. The current rating is 3.4 A per pin for the IDSD series, with a contact resistance of 15 mΩ. The product operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It is RoHS compliant and mates with various connectors in the TSW, MTSW, and other series. This assembly is non-standard and non-returnable, making it suitable for specific project requirements.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 36 positions, 3 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring durability and performance. The current rating is 3.4 A per pin for the IDSD series, with a contact resistance of 15 mΩ. The product operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It is RoHS compliant and mates with various connectors in the TSW, MTSW, and other series. This assembly is non-standard and non-returnable, making it suitable for specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 36Pos, 3; Connector To Connector Samtec - 18W4002 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 36Pos, 3; Connector To Connector Samtec
18W4002
Cable Assy, Idc Rcpt-Rcpt, 36Pos, 3; Connector To Connector Samtec 18W4002
CABLE ASSY, IDC RCPT-RCPT, 36POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 36POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:36Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W4002
Product Name Cable Assy, Idc Rcpt-Rcpt, 36Pos, 3; Connector To Connector Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details