Samtec Inc. Cable Assy, Idc Rcpt-Free End, 34Pos, 3; Connector To Connector Samtec IDSD-17-S-03.00

Description
CABLE ASSY, IDC RCPT-FREE END, 34POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:34Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 34POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:34Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 34Pos, 3; Connector To Connector Samtec - 18W3914 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 34Pos, 3; Connector To Connector Samtec
18W3914
Cable Assy, Idc Rcpt-Free End, 34Pos, 3; Connector To Connector Samtec 18W3914
CABLE ASSY, IDC RCPT-FREE END, 34POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:34Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 34POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:34Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3914
Product Name Cable Assy, Idc Rcpt-Free End, 34Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details