Samtec Inc. Cable Assy, Idc Rcpt-Free End, 34Pos, 2; Connector To Connector Samtec IDSD-17-S-02.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 34POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:34Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 34POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:34Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 34Pos, 2; Connector To Connector Samtec - 18W3912 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 34Pos, 2; Connector To Connector Samtec
18W3912
Cable Assy, Idc Rcpt-Free End, 34Pos, 2; Connector To Connector Samtec 18W3912
CABLE ASSY, IDC RCPT-FREE END, 34POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:34Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 34POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:34Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3912
Product Name Cable Assy, Idc Rcpt-Free End, 34Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q1013-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers