The Cable Assembly, IDC Receptacle to IDC Receptacle, part number 18W3847, features 34 positions and a cable length of 19 inches (482.6 mm). It utilizes a 2.54 mm pitch and is constructed with black glass-filled polyester insulator material. The assembly includes 28 AWG stranded tinned copper wire, rated for a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The current rating is 3.4 A per pin for the IDSD series and 3 A per pin for the IDMD series, with a contact resistance of 15 mΩ. The product is RoHS compliant and is designed to mate with various connectors in the Samtec series. This assembly is non-standard and non-returnable, making it suitable for specific applications where these characteristics are required.
CABLE ASSY, IDC RCPT-IDC RCPT, 34P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W3847 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 34P, 19; Connector Type A Samtec |
| Cable Length | 1.58 ft (4.83 dm) |