Samtec Inc. Insulation Displacement Terminal Cable Rohs Compliant Samtec IDSD-17-D-10.00-G

Description
INSULATION DISPLACEMENT TERMINAL CABLE ROHS COMPLIANT: YES
Datasheet
Description
INSULATION DISPLACEMENT TERMINAL CABLE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Displacement Terminal Cable Rohs Compliant Samtec - 84AC1766 - Newark, An Avnet Company
Chicago, IL, United States
Insulation Displacement Terminal Cable Rohs Compliant Samtec
84AC1766
Insulation Displacement Terminal Cable Rohs Compliant Samtec 84AC1766
INSULATION DISPLACEMENT TERMINAL CABLE ROHS COMPLIANT: YES

INSULATION DISPLACEMENT TERMINAL CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assembly, Idc Rcpt, 34Pos, 229Mm; Connector Type A Samtec - 18W3777 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc Rcpt, 34Pos, 229Mm; Connector Type A Samtec
18W3777
Cable Assembly, Idc Rcpt, 34Pos, 229Mm; Connector Type A Samtec 18W3777
CABLE ASSEMBLY, IDC RCPT, 34POS, 229MM; Connector Type A:IDC 34 Position Receptacle; Connector Type B:IDC 34 Position Receptacle; No. of Positions:34Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC RCPT, 34POS, 229MM; Connector Type A:IDC 34 Position Receptacle; Connector Type B:IDC 34 Position Receptacle; No. of Positions:34Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 84AC1766 18W3777
Product Name Insulation Displacement Terminal Cable Rohs Compliant Samtec Cable Assembly, Idc Rcpt, 34Pos, 229Mm; Connector Type A Samtec
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details