Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 34Pos, 2; Connector To Connector Samtec IDSD-17-D-02.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 34POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 34POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 2; Connector To Connector Samtec - 18W3674 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 2; Connector To Connector Samtec
18W3674
Cable Assy, Idc Rcpt-Rcpt, 34Pos, 2; Connector To Connector Samtec 18W3674
CABLE ASSY, IDC RCPT-RCPT, 34POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 34POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3674
Product Name Cable Assy, Idc Rcpt-Rcpt, 34Pos, 2; Connector To Connector Samtec
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable RG 316 - 16-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details