Samtec Inc. Cable Assy, Idc Rcpt-Free End, 32P, 12; Connector To Connector Samtec IDSD-16-S-12.00-T

Description
CABLE ASSY, IDC RCPT-FREE END, 32P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:32Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 32P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:32Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 32P, 12; Connector To Connector Samtec - 18W3627 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 32P, 12; Connector To Connector Samtec
18W3627
Cable Assy, Idc Rcpt-Free End, 32P, 12; Connector To Connector Samtec 18W3627
CABLE ASSY, IDC RCPT-FREE END, 32P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:32Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 32P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:32Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3627
Product Name Cable Assy, Idc Rcpt-Free End, 32P, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Power, Line Cables and Extension Cords - 189-250135-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details