Samtec Inc. Cable Assy, Idc Rcpt-Free End, 32Pos, 7; Connector To Connector Samtec IDSD-16-S-07.00

Description
CABLE ASSY, IDC RCPT-FREE END, 32POS, 7"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:32Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 32POS, 7"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:32Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 32Pos, 7; Connector To Connector Samtec - 18W3607 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 32Pos, 7; Connector To Connector Samtec
18W3607
Cable Assy, Idc Rcpt-Free End, 32Pos, 7; Connector To Connector Samtec 18W3607
CABLE ASSY, IDC RCPT-FREE END, 32POS, 7"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:32Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 32POS, 7"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:32Positions; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3607
Product Name Cable Assy, Idc Rcpt-Free End, 32Pos, 7; Connector To Connector Samtec
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC25005F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q123-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details