Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 32Pos, 7; Connector To Connector Samtec IDSD-16-D-07.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 32POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 32POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 32Pos, 7; Connector To Connector Samtec - 18W3453 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 32Pos, 7; Connector To Connector Samtec
18W3453
Cable Assy, Idc Rcpt-Rcpt, 32Pos, 7; Connector To Connector Samtec 18W3453
CABLE ASSY, IDC RCPT-RCPT, 32POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 32POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3453
Product Name Cable Assy, Idc Rcpt-Rcpt, 32Pos, 7; Connector To Connector Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 2000mm, double-end, for Latches - G125-FC10605L0-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-512014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details