Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 32Pos, 3; Connector To Connector Samtec IDSD-16-D-03.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 32POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 32POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 32Pos, 3; Connector To Connector Samtec - 18W3398 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 32Pos, 3; Connector To Connector Samtec
18W3398
Cable Assy, Idc Rcpt-Rcpt, 32Pos, 3; Connector To Connector Samtec 18W3398
CABLE ASSY, IDC RCPT-RCPT, 32POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 32POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:32Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3398
Product Name Cable Assy, Idc Rcpt-Rcpt, 32Pos, 3; Connector To Connector Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21068F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power Cord; 12 in.; 90 deg; UL Recognized, CSA Certified; 300 V; 7 A - 70111463 - Allied Electronics, Inc.
Specs
Cable Length 1 ft (3.05 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details