Samtec Inc. Cable Assy, Idc Rcpt-Free End, 30Pos, 8; Connector To Connector Samtec IDSD-15-S-08.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 30POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-FREE END, 30POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 30 Positions, 8 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm connector pitch and is constructed with black glass-filled polyester insulator material. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring durability and performance. The temperature range for operation is -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. This product is RoHS compliant and offers a current rating of 3.4 A per pin for specific configurations. The assembly is compatible with various connectors, including TSW, MTSW, and others in the IDSD series. It is important to note that this series is non-standard and non-returnable, which may affect purchasing decisions.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 30 Positions, 8 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm connector pitch and is constructed with black glass-filled polyester insulator material. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring durability and performance. The temperature range for operation is -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. This product is RoHS compliant and offers a current rating of 3.4 A per pin for specific configurations. The assembly is compatible with various connectors, including TSW, MTSW, and others in the IDSD series. It is important to note that this series is non-standard and non-returnable, which may affect purchasing decisions.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 30Pos, 8; Connector To Connector Samtec - 18W3308 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 30Pos, 8; Connector To Connector Samtec
18W3308
Cable Assy, Idc Rcpt-Free End, 30Pos, 8; Connector To Connector Samtec 18W3308
CABLE ASSY, IDC RCPT-FREE END, 30POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 30POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3308
Product Name Cable Assy, Idc Rcpt-Free End, 30Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/405-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers