Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 30Pos, 4; Connector To Connector Samtec IDSD-15-D-04.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 30POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 30POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 4; Connector To Connector Samtec - 18W3106 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 4; Connector To Connector Samtec
18W3106
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 4; Connector To Connector Samtec 18W3106
CABLE ASSY, IDC RCPT-RCPT, 30POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 30POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3106
Product Name Cable Assy, Idc Rcpt-Rcpt, 30Pos, 4; Connector To Connector Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6057A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,red,low noise
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details