Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 30Pos, 3; Connector To Connector Samtec IDSD-15-D-03.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 30POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 30POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 3; Connector To Connector Samtec - 18W3089 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 3; Connector To Connector Samtec
18W3089
Cable Assy, Idc Rcpt-Rcpt, 30Pos, 3; Connector To Connector Samtec 18W3089
CABLE ASSY, IDC RCPT-RCPT, 30POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 30POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3089
Product Name Cable Assy, Idc Rcpt-Rcpt, 30Pos, 3; Connector To Connector Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB Cables - Q940-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details