Samtec Inc. Cable Assy, Idc Rcpt-Free End, 28Pos, 2; Connector To Connector Samtec IDSD-14-S-02.00

Description
CABLE ASSY, IDC RCPT-FREE END, 28POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:28Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 28POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:28Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 28Pos, 2; Connector To Connector Samtec - 18W3000 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 28Pos, 2; Connector To Connector Samtec
18W3000
Cable Assy, Idc Rcpt-Free End, 28Pos, 2; Connector To Connector Samtec 18W3000
CABLE ASSY, IDC RCPT-FREE END, 28POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:28Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 28POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:28Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3000
Product Name Cable Assy, Idc Rcpt-Free End, 28Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6877A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details