Samtec Inc. Cable Assy, Idc Rcpt-Free End, 28Pos, 2; Connector To Connector Samtec IDSD-14-S-02.00-T

Description
CABLE ASSY, IDC RCPT-FREE END, 28POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:28Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 28POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:28Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 28Pos, 2; Connector To Connector Samtec - 18W3001 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 28Pos, 2; Connector To Connector Samtec
18W3001
Cable Assy, Idc Rcpt-Free End, 28Pos, 2; Connector To Connector Samtec 18W3001
CABLE ASSY, IDC RCPT-FREE END, 28POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:28Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 28POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:28Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W3001
Product Name Cable Assy, Idc Rcpt-Free End, 28Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BNC Male to Cable Only, RG59/U - 7522 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details