Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 7; Connector Type A Samtec IDSD-14-D-07.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 7; Connector Type A Samtec - 18W2895 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 7; Connector Type A Samtec
18W2895
Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 7; Connector Type A Samtec 18W2895
CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 28POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:28Positions; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2895
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 28Pos, 7; Connector Type A Samtec
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60123A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1830mm, double-end, for Latches - G125-FC10605L0-1830F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details