Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 28Pos, 6; Connector To Connector Samtec IDSD-14-D-06.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 28POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 28POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 28Pos, 6; Connector To Connector Samtec - 18W2886 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 28Pos, 6; Connector To Connector Samtec
18W2886
Cable Assy, Idc Rcpt-Rcpt, 28Pos, 6; Connector To Connector Samtec 18W2886
CABLE ASSY, IDC RCPT-RCPT, 28POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 28POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:28Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2886
Product Name Cable Assy, Idc Rcpt-Rcpt, 28Pos, 6; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-2M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6393A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details