Samtec Inc. Cable Assy, Idc Rcpt-Free End, 26Pos, 3; Connector To Connector Samtec IDSD-13-S-03.00-T

Description
CABLE ASSY, IDC RCPT-FREE END, 26POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 26POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 26Pos, 3; Connector To Connector Samtec - 18W2659 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 26Pos, 3; Connector To Connector Samtec
18W2659
Cable Assy, Idc Rcpt-Free End, 26Pos, 3; Connector To Connector Samtec 18W2659
CABLE ASSY, IDC RCPT-FREE END, 26POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 26POS, 3"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2659
Product Name Cable Assy, Idc Rcpt-Free End, 26Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details