Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 26P, 16; Connector Type A Samtec IDSD-13-D-16.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 26P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 26P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 26P, 16; Connector Type A Samtec - 18W2535 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 26P, 16; Connector Type A Samtec
18W2535
Cable Assy, Idc Rcpt-Idc Rcpt, 26P, 16; Connector Type A Samtec 18W2535
CABLE ASSY, IDC RCPT-IDC RCPT, 26P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 26P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2535
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 26P, 16; Connector Type A Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Low Outgassing Cable Assembly - 60163A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1500mm, single-end, Screw-Lok Reverse Fix - G125-FC116052-04-1500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details