Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 26Pos, 16; Connector To Connector Samtec IDSD-13-D-16.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 26POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 26POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 26Pos, 16; Connector To Connector Samtec - 18W2532 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 26Pos, 16; Connector To Connector Samtec
18W2532
Cable Assy, Idc Rcpt-Rcpt, 26Pos, 16; Connector To Connector Samtec 18W2532
CABLE ASSY, IDC RCPT-RCPT, 26POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 26POS, 16"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2532
Product Name Cable Assy, Idc Rcpt-Rcpt, 26Pos, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6003B03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details