Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 26Pos, 2; Connector To Connector Samtec IDSD-13-D-02.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 26POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 26POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 26Pos, 2; Connector To Connector Samtec - 18W2270 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 26Pos, 2; Connector To Connector Samtec
18W2270
Cable Assy, Idc Rcpt-Rcpt, 26Pos, 2; Connector To Connector Samtec 18W2270
CABLE ASSY, IDC RCPT-RCPT, 26POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 26POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2270
Product Name Cable Assy, Idc Rcpt-Rcpt, 26Pos, 2; Connector To Connector Samtec
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to Alligator Clips, Audio Test Cable - 2529 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details