Samtec Inc. Cable Assy, Idc Rcpt-Free End, 24P, 10; Connector To Connector Samtec IDSD-12-S-10.00

Description
CABLE ASSY, IDC RCPT-FREE END, 24P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 24P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 24P, 10; Connector To Connector Samtec - 18W2197 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 24P, 10; Connector To Connector Samtec
18W2197
Cable Assy, Idc Rcpt-Free End, 24P, 10; Connector To Connector Samtec 18W2197
CABLE ASSY, IDC RCPT-FREE END, 24P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 24P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2197
Product Name Cable Assy, Idc Rcpt-Free End, 24P, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMPYE-AIF-1-GS-GD-0,3 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 1M Length - 3023003-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers