The Cable Assembly, IDC Receptacle-Free End, 24P, 10" from Samtec features a 24-position configuration with a connector pitch of 2.54 mm. It is designed for applications requiring a reliable connection with a free end, making it suitable for various electronic projects. The assembly utilizes 28 AWG stranded tinned copper wire, ensuring good conductivity and flexibility. It operates within a temperature range of -20°C to +105°C for the rainbow cable variant and -40°C to +105°C for the gray cable variant. The product is RoHS compliant, indicating it meets environmental standards. The assembly is non-returnable and is compatible with several connector series, including IDSD and IDMD.
CABLE ASSY, IDC RCPT-FREE END, 24P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:24Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W2198 |
| Product Name | Cable Assy, Idc Rcpt-Free End, 24P, 10; Connector To Connector Samtec |
| Cable Length | 0.8333 ft (2.54 dm) |