Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 24Pos, 9; Connector To Connector Samtec IDSD-12-D-09.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 24POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-RCPT, 24POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 24 positions, 9 inches in length, is designed for reliable connections in various electronic applications. It features a 2.54 mm pitch and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and utilizes 28 AWG stranded tinned copper wire. It operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The product is RoHS compliant and offers a current rating of 3.4 A per pin for IDSD configurations. The assembly is non-returnable and is compatible with various connectors, including TST and HTST.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 24 positions, 9 inches in length, is designed for reliable connections in various electronic applications. It features a 2.54 mm pitch and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and utilizes 28 AWG stranded tinned copper wire. It operates within a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. The product is RoHS compliant and offers a current rating of 3.4 A per pin for IDSD configurations. The assembly is non-returnable and is compatible with various connectors, including TST and HTST.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 24Pos, 9; Connector To Connector Samtec - 18W2037 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 24Pos, 9; Connector To Connector Samtec
18W2037
Cable Assy, Idc Rcpt-Rcpt, 24Pos, 9; Connector To Connector Samtec 18W2037
CABLE ASSY, IDC RCPT-RCPT, 24POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 24POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W2037
Product Name Cable Assy, Idc Rcpt-Rcpt, 24Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to XK Micro-Hook, Test Cable - 2620XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details