Samtec Inc. Cable Assy, Idc Rcpt-Free End, 22P, 16; Connector To Connector Samtec IDSD-11-S-16.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 22P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:22Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 22P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:22Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 22P, 16; Connector To Connector Samtec - 18W1928 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 22P, 16; Connector To Connector Samtec
18W1928
Cable Assy, Idc Rcpt-Free End, 22P, 16; Connector To Connector Samtec 18W1928
CABLE ASSY, IDC RCPT-FREE END, 22P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:22Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 22P, 16"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:22Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1928
Product Name Cable Assy, Idc Rcpt-Free End, 22P, 16; Connector To Connector Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details