Samtec Inc. Cable Assy, Idc Rcpt-Free End, 22P, 14; Connector To Connector Samtec IDSD-11-S-14.00

Description
CABLE ASSY, IDC RCPT-FREE END, 22P, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:22Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 22P, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:22Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 22P, 14; Connector To Connector Samtec - 18W1927 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 22P, 14; Connector To Connector Samtec
18W1927
Cable Assy, Idc Rcpt-Free End, 22P, 14; Connector To Connector Samtec 18W1927
CABLE ASSY, IDC RCPT-FREE END, 22P, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:22Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 22P, 14"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:22Positions; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1927
Product Name Cable Assy, Idc Rcpt-Free End, 22P, 14; Connector To Connector Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details