Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 12; Connector Type A Samtec IDSD-11-D-12.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 22P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 22P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 12; Connector Type A Samtec - 18W1863 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 12; Connector Type A Samtec
18W1863
Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 12; Connector Type A Samtec 18W1863
CABLE ASSY, IDC RCPT-IDC RCPT, 22P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 22P, 12"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:22Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1863
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 22P, 12; Connector Type A Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11805F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB Cables - Q556-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 9.84 ft (29.99 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details