Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 22Pos, 12; Connector To Connector Samtec IDSD-11-D-12.00-R

Description
CABLE ASSY, IDC RCPT-RCPT, 22POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 22POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 12; Connector To Connector Samtec - 18W1866 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 12; Connector To Connector Samtec
18W1866
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 12; Connector To Connector Samtec 18W1866
CABLE ASSY, IDC RCPT-RCPT, 22POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 22POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1866
Product Name Cable Assy, Idc Rcpt-Rcpt, 22Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZB9052 | Power/sensor cable, PUR, 4 x 0.5 mm², capable of torsion, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details