Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 22Pos, 9; Connector To Connector Samtec IDSD-11-D-09.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 22POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 22POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 9; Connector To Connector Samtec - 18W1853 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 9; Connector To Connector Samtec
18W1853
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 9; Connector To Connector Samtec 18W1853
CABLE ASSY, IDC RCPT-RCPT, 22POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 22POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1853
Product Name Cable Assy, Idc Rcpt-Rcpt, 22Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches - G125-MC11205L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q1059-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details