Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 22Pos, 7; Connector To Connector Samtec IDSD-11-D-07.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 22POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 22POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 7; Connector To Connector Samtec - 18W1846 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 7; Connector To Connector Samtec
18W1846
Cable Assy, Idc Rcpt-Rcpt, 22Pos, 7; Connector To Connector Samtec 18W1846
CABLE ASSY, IDC RCPT-RCPT, 22POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 22POS, 7"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:22Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1846
Product Name Cable Assy, Idc Rcpt-Rcpt, 22Pos, 7; Connector To Connector Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details