Samtec Inc. Cable Assy, Idc Rcpt-Free End, 20Pos, 2; Connector To Connector Samtec IDSD-10-S-02.00-T

Description
CABLE ASSY, IDC RCPT-FREE END, 20POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 20POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 20Pos, 2; Connector To Connector Samtec - 18W1508 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 20Pos, 2; Connector To Connector Samtec
18W1508
Cable Assy, Idc Rcpt-Free End, 20Pos, 2; Connector To Connector Samtec 18W1508
CABLE ASSY, IDC RCPT-FREE END, 20POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 20POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1508
Product Name Cable Assy, Idc Rcpt-Free End, 20Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details