Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 11; Connector Type A Samtec IDSD-10-D-11.00

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 11"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 11"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 11; Connector Type A Samtec - 18W1200 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 11; Connector Type A Samtec
18W1200
Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 11; Connector Type A Samtec 18W1200
CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 11"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 11"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W1200
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 11; Connector Type A Samtec
Cable Length 0.9167 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q1013-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details