Samtec Inc. Cable Assy, Idc Rcpt-Free End, 18P, 10; Connector To Connector Samtec IDSD-09-S-10.00

Description
CABLE ASSY, IDC RCPT-FREE END, 18P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 18P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 18P, 10; Connector To Connector Samtec - 18W0825 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 18P, 10; Connector To Connector Samtec
18W0825
Cable Assy, Idc Rcpt-Free End, 18P, 10; Connector To Connector Samtec 18W0825
CABLE ASSY, IDC RCPT-FREE END, 18P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 18P, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:18Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0825
Product Name Cable Assy, Idc Rcpt-Free End, 18P, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q1052-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers