Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 18Pos, 3; Connector Type A Samtec IDSD-09-D-03.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 18POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:18Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 18POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:18Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 18Pos, 3; Connector Type A Samtec - 18W0624 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 18Pos, 3; Connector Type A Samtec
18W0624
Cable Assy, Idc Rcpt-Idc Rcpt, 18Pos, 3; Connector Type A Samtec 18W0624
CABLE ASSY, IDC RCPT-IDC RCPT, 18POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:18Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 18POS, 3"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:18Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0624
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 18Pos, 3; Connector Type A Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XK Mini-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details