Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec IDSD-09-D-02.00

Description
CABLE ASSY, IDC RCPT-RCPT, 18POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 18POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec - 18W0612 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec
18W0612
Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec 18W0612
CABLE ASSY, IDC RCPT-RCPT, 18POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 18POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:18Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0612
Product Name Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q958-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details