Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec IDSD-09-D-02.00-T

Description
CABLE ASSY, IDC RCPT-RCPT, 18POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 18POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec - 18W0616 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec
18W0616
Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec 18W0616
CABLE ASSY, IDC RCPT-RCPT, 18POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 18POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:18Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0616
Product Name Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 086679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers