Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec IDSD-09-D-02.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 18POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 18POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec - 18W0614 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec
18W0614
Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec 18W0614
CABLE ASSY, IDC RCPT-RCPT, 18POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:18Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 18POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:18Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0614
Product Name Cable Assy, Idc Rcpt-Rcpt, 18Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details