Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies IDSD-08-S-40.00-G

Description
Win Source Part Number: 1205933-IDSD-08-S-40 .00-G Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: IDSD-08
Request a Quote
Description
Win Source Part Number: 1205933-IDSD-08-S-40 .00-G Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: IDSD-08
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1205933-IDSD-08-S-40.00-G
Cable Assemblies - Rectangular Cable Assemblies 1205933-IDSD-08-S-40.00-G
Win Source Part Number: 1205933-IDSD-08-S-40 .00-G Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: IDSD-08

Win Source Part Number: 1205933-IDSD-08-S-40.00-G
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: IDSD-08

Buy Now
Singapore, Singapore
INSULATION DISPLACEMENT TERMINAL Product overview: IDSD-08-S-40.00-G from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-IDSD-08-S-40.00- G can be used for catalog matching and distributor lookup.

INSULATION DISPLACEMENT TERMINAL Product overview: IDSD-08-S-40.00-G from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-IDSD-08-S-40.00-G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1205933-IDSD-08-S-40.00-G 450-IDSD-08-S-40.00-G
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assembly
Cable Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details