Samtec Inc. Cable Assy, Idc Rcpt-Free End, 16P, 18; Connector To Connector Samtec IDSD-08-S-18.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 16P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 16P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 16P, 18; Connector To Connector Samtec - 18W0512 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 16P, 18; Connector To Connector Samtec
18W0512
Cable Assy, Idc Rcpt-Free End, 16P, 18; Connector To Connector Samtec 18W0512
CABLE ASSY, IDC RCPT-FREE END, 16P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 16P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0512
Product Name Cable Assy, Idc Rcpt-Free End, 16P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 2000mm, Latches - G125-MC12605L4-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-412012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details