The Cable Assembly, IDC Receptacle-Free End, 16 Positions, 5 inches in length, is designed for reliable connections in various applications. It features a 2.54 mm connector pitch and is part of the IDSD series. The assembly is constructed with black glass-filled polyester insulator material and utilizes 28 AWG stranded tinned copper wire. The product supports a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It is RoHS compliant and offers a current rating of 3.4 A per pin for specific configurations. The assembly is non-standard and non-returnable, making it suitable for specialized applications.
CABLE ASSY, IDC RCPT-FREE END, 16POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18W0375 |
| Product Name | Cable Assy, Idc Rcpt-Free End, 16Pos, 5; Connector To Connector Samtec |
| Cable Length | 0.4167 ft (1.27 dm) |