Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector Type A Samtec IDSD-08-D-20.00-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector Type A Samtec - 18W0216 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector Type A Samtec
18W0216
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector Type A Samtec 18W0216
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 20"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0216
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 20; Connector Type A Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 001035-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers