Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 19; Connector Type A Samtec IDSD-08-D-19.00-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 19; Connector Type A Samtec - 18W0205 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 19; Connector Type A Samtec
18W0205
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 19; Connector Type A Samtec 18W0205
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0205
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 19; Connector Type A Samtec
Cable Length 1.58 ft (4.83 dm)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC20668F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details