Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 18; Connector Type A Samtec IDSD-08-D-18.00-T

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 18; Connector Type A Samtec - 18W0198 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 18; Connector Type A Samtec
18W0198
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 18; Connector Type A Samtec 18W0198
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 18"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W0198
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 18; Connector Type A Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6429A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; 10-32 right angle plug,Coaxial,Teflon™ jacket (RG196A/U),white,general purpose
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details