Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 7; Connector Type A Samtec IDSD-08-D-07.00-G

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 16POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 16POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 7; Connector Type A Samtec - 18W0030 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 7; Connector Type A Samtec
18W0030
Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 7; Connector Type A Samtec 18W0030
CABLE ASSY, IDC RCPT-IDC RCPT, 16POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 16POS, 7"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Cable/Wire - 108477865 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
108477865
Electrical Cable/Wire 108477865
CABLE ASSY, IDC RCPT-IDC RCPT, 16POS, 7; CONNECTOR TYPE A:IDC RECEPTACLE; CONNECTOR TYPE B:IDC RECEPTACLE; NO. OF POSITIONS:16POSITION S; CABLE LENGTH - IMPERIAL:7; CABLE LENGTH - METRIC:177.8MM; CONNECTOR PITCH:2.54MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CABLE ASSY, IDC RCPT-IDC RCPT, 16POS, 7; CONNECTOR TYPE A:IDC RECEPTACLE; CONNECTOR TYPE B:IDC RECEPTACLE; NO. OF POSITIONS:16POSITIONS; CABLE LENGTH - IMPERIAL:7; CABLE LENGTH - METRIC:177.8MM; CONNECTOR PITCH:2.54MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 18W0030 108477865
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 7; Connector Type A Samtec Electrical Cable/Wire
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6092A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details